Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8843

Description
Part Number: 8843 Length: 3mm [.118] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet
Description
Part Number: 8843 Length: 3mm [.118] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8843 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8843
Metric Lock-In Nylon PCB Support 8843
Part Number: 8843 Length: 3mm [.118] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8843

  • Length: 3mm [.118]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8843-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8843-ND
Board Supports 36-8843-ND
"Board Support Snap Lock / Snap Lock Nylon 0.118"" (3.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.118"" (3.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8843 36-8843-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers