Keystone Electronics Corp. 1/4 Hex M-F Standoff 8438

Description
Part Number: 8438 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8438 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8438
1/4 Hex M-F Standoff 8438
Part Number: 8438 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8438

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8438-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8438-ND
Board Spacers, Standoffs 36-8438-ND
"Hex Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5311 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5311
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5311
SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 2";TL-Ext 0.375"
70181968
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 2";TL-Ext 0.375" 70181968
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 8-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 8-32.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8438
Standoffs & Spacers 8438
Standoffs & Spacers AL 2.000 M/F THRD

Standoffs & Spacers AL 2.000 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8438 36-8438-ND 62W5311 70181968 8438
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 2";TL-Ext 0.375" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers