Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8817

Description
Part Number: 8817 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet
Description
Part Number: 8817 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8817 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8817
Sturdy Lock-In Nylon PCB Support 8817
Part Number: 8817 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8817

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8817-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8817-ND
Board Supports 36-8817-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8817 36-8817-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers