Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8821

Description
Part Number: 8821 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8821 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8821 is a nylon 6/6 insulating PCB support with a sturdy lock-in design that permanently attaches to a chassis or PCB up to 0.078 inch (2.0 mm) thick and locks onto a 0.062 inch (1.57 mm) thick PCB. It has a 0.156 inch (4.0 mm) mounting hole diameter and a length of 0.875 inch (22.2 mm). The part is flame retardant, rated UL 94V-0, and designed for easy release during repairs or upgrades. Its low insertion force and compact footprint minimize board space usage.

Datasheet Summary
Powered by GS/AI

8821 is a nylon 6/6 insulating PCB support with a sturdy lock-in design that permanently attaches to a chassis or PCB up to 0.078 inch (2.0 mm) thick and locks onto a 0.062 inch (1.57 mm) thick PCB. It has a 0.156 inch (4.0 mm) mounting hole diameter and a length of 0.875 inch (22.2 mm). The part is flame retardant, rated UL 94V-0, and designed for easy release during repairs or upgrades. Its low insertion force and compact footprint minimize board space usage.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8821 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8821
Sturdy Lock-In Nylon PCB Support 8821
Part Number: 8821 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8821

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8821-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8821-ND
Board Supports 36-8821-ND
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8821 36-8821-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers