Keystone Electronics Corp. 1/4 Hex M-F Standoff 8436

Description
Part Number: 8436 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8436 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of aluminum with an 8-32 thread, a length of 1.625 in (41.3 mm), and an external diameter of 0.250 in (6.4 mm); plated with clear iridite per Mil-C-5541.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of aluminum with an 8-32 thread, a length of 1.625 in (41.3 mm), and an external diameter of 0.250 in (6.4 mm); plated with clear iridite per Mil-C-5541.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8436 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8436
1/4 Hex M-F Standoff 8436
Part Number: 8436 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8436

  • Finish/Plating: Clear Iridite
  • Length: 1.625 [41.3]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8436-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8436-ND
Board Spacers, Standoffs 36-8436-ND
"Hex Standoff Threaded #8-32 Aluminum 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #8-32 Aluminum 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8436
Standoffs & Spacers 8436
Standoffs & Spacers AL 1.625 M/F THRD

Standoffs & Spacers AL 1.625 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone - 62W5309 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone
62W5309
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone 62W5309
SPACER/STANDOFF, HEX, AL, 6.4MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8436 36-8436-ND 8436 62W5309
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers