Keystone Electronics Corp. 1/4 Hex M-F Standoff 8713

Description
Part Number: 8713 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8713 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8713 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8713
1/4 Hex M-F Standoff 8713
Part Number: 8713 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8713

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 8713 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
8713
STANDOFF 8713
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-8713-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8713-ND
Board Spacers, Standoffs 36-8713-ND
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone - 50F4707 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone
50F4707
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone 50F4707
SPACER/STANDOFF, HEX BRASS 6.4MM X 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.4MM X 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187"
70181969
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187" 70181969
Hex Shaped Standoff

Hex Shaped Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8713
Standoffs & Spacers 8713
Standoffs & Spacers NB .250 M/F THRD

Standoffs & Spacers NB .250 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8713 8713 36-8713-ND 50F4707 70181969 8713
Product Name 1/4 Hex M-F Standoff STANDOFF Board Spacers, Standoffs Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers