Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8851

Description
Part Number: 8851 Length: 18mm [.709] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet
Description
Part Number: 8851 Length: 18mm [.709] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8851 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8851
Metric Lock-In Nylon PCB Support 8851
Part Number: 8851 Length: 18mm [.709] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8851

  • Length: 18mm [.709]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8851-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8851-ND
Board Supports 36-8851-ND
"Board Support Snap Lock / Snap Lock Nylon 0.709"" (18.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.709"" (18.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8851 36-8851-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers