Keystone Electronics Corp. 1/4 Hex M-F Standoff 7225

Description
Part Number: 7225 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7225 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Brass male/female threaded standoff with 8-32 threads, 1.750 inch length, and a hexagonal body measuring 0.250 inch across flats. Internal thread depth is 0.375 inch, and external thread length is 0.375 inch. Nickel plated in accordance with QQ-N-290. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Brass male/female threaded standoff with 8-32 threads, 1.750 inch length, and a hexagonal body measuring 0.250 inch across flats. Internal thread depth is 0.375 inch, and external thread length is 0.375 inch. Nickel plated in accordance with QQ-N-290. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7225 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7225
1/4 Hex M-F Standoff 7225
Part Number: 7225 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 7225

  • Finish/Plating: Nickel Plate
  • Length: 1.750 [44.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7225-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7225-ND
Board Spacers, Standoffs 36-7225-ND
"Hex Standoff Threaded #8-32 Brass 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #8-32 Brass 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7225
Standoffs & Spacers 7225
Standoffs & Spacers BR 1.750 M/F THRD

Standoffs & Spacers BR 1.750 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone - 62W5731 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone
62W5731
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone 62W5731
SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:54mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:54mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"
70181410
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375" 70181410
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7225 36-7225-ND 7225 62W5731 70181410
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
F-F Nylon Stand, 6-32, 3/8 L - 1903B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers