Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8847

Description
Part Number: 8847 Length: 10mm [.394] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet
Description
Part Number: 8847 Length: 10mm [.394] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8847 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8847
Metric Lock-In Nylon PCB Support 8847
Part Number: 8847 Length: 10mm [.394] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8847

  • Length: 10mm [.394]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8847-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8847-ND
Board Supports 36-8847-ND
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8847 36-8847-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details