Keystone Electronics Corp. Aluminum, 4-40, .250 [6.4] L, M-F Standoff 8714

Description
Part Number: 8714 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8714 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum 4-40 .250 [6.4] L M-F Standoff, part number 8714, is designed for applications requiring a lightweight and durable fastening solution. It features a hex shape and is made from aluminum, providing a clear Iridite finish for corrosion resistance. The standoff has a length of .250 inches (6.4 mm) and an outer diameter of .250 inches (6.4 mm). It is equipped with a 4-40 thread, with a thread depth of .140 inches (3.56 mm) and a thread length of .187 inches (4.75 mm). This product is suitable for use in various electronic assembly applications, particularly in PC 104 configurations.

Datasheet Summary
Powered by GS/AI

The Aluminum 4-40 .250 [6.4] L M-F Standoff, part number 8714, is designed for applications requiring a lightweight and durable fastening solution. It features a hex shape and is made from aluminum, providing a clear Iridite finish for corrosion resistance. The standoff has a length of .250 inches (6.4 mm) and an outer diameter of .250 inches (6.4 mm). It is equipped with a 4-40 thread, with a thread depth of .140 inches (3.56 mm) and a thread length of .187 inches (4.75 mm). This product is suitable for use in various electronic assembly applications, particularly in PC 104 configurations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, .250 [6.4] L, M-F Standoff - 8714 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, .250 [6.4] L, M-F Standoff
8714
Aluminum, 4-40, .250 [6.4] L, M-F Standoff 8714
Part Number: 8714 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8714

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8714-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8714-ND
Board Spacers, Standoffs 36-8714-ND
"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8714
Standoffs & Spacers 8714
Standoffs & Spacers AL .250 M/F THRD

Standoffs & Spacers AL .250 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al, 0.25In X 6.4Mm; Standoff Material Keystone - 50F4709 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 0.25In X 6.4Mm; Standoff Material Keystone
50F4709
Spacer/standoff, Hex, Al, 0.25In X 6.4Mm; Standoff Material Keystone 50F4709
SPACER/STANDOFF, HEX, AL, 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187"
70181970
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187" 70181970
Hex Shaped Aluminum Standoffs Thread size 6-32 Aluminum material.

Hex Shaped Aluminum Standoffs

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8714 36-8714-ND 8714 50F4709 70181970
Product Name Aluminum, 4-40, .250 [6.4] L, M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 0.25In X 6.4Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 1960 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers