Keystone Electronics Corp. Extreme Temp Nylon Standoff, 4-40, 3/8 L 4843

Description
Part Number: 4843 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet
Description
Part Number: 4843 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 4-40, 3/8 L - 4843 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 4-40, 3/8 L
4843
Extreme Temp Nylon Standoff, 4-40, 3/8 L 4843
Part Number: 4843 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4843

  • Color: Black
  • Length: .375 [9.5]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4843-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4843-ND
Board Spacers, Standoffs 36-4843-ND
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 4-40, 9.5Mm; Standoff Material Keystone - 77AH8999 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 4-40, 9.5Mm; Standoff Material Keystone
77AH8999
Standoff, Nylon, Hex F-F, 4-40, 9.5Mm; Standoff Material Keystone 77AH8999
STANDOFF, NYLON, HEX F-F, 4-40, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.5mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 4-40, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.5mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4843
Standoffs & Spacers 4843
Standoffs & Spacers F/F NYLON STANDOFF 4-40 .375 L

Standoffs & Spacers F/F NYLON STANDOFF 4-40 .375 L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4843 36-4843-ND 77AH8999 4843
Product Name Extreme Temp Nylon Standoff, 4-40, 3/8 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 4-40, 9.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1451E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers