Keystone Electronics Corp. 1/4 Hex M-F Standoff 8427

Description
Part Number: 8427 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8427 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8427 is an aluminum male/female threaded standoff with an 8-32 thread, a length of 0.500 in (12.7 mm), and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.375 in (9.5 mm). It is plated with clear iridite per MIL-C-5541 and conforms to ASTM B211 aluminum standards.

Datasheet Summary
Powered by GS/AI

8427 is an aluminum male/female threaded standoff with an 8-32 thread, a length of 0.500 in (12.7 mm), and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.375 in (9.5 mm). It is plated with clear iridite per MIL-C-5541 and conforms to ASTM B211 aluminum standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8427 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8427
1/4 Hex M-F Standoff 8427
Part Number: 8427 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8427

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8427-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8427-ND
Board Spacers, Standoffs 36-8427-ND
"Hex Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone - 62W5302 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone
62W5302
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone 62W5302
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:22.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:22.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8427
Standoffs & Spacers 8427
Standoffs & Spacers AL .500 M/F THRD

Standoffs & Spacers AL .500 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375"
70181962
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375" 70181962
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 8-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 8-32.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8427 36-8427-ND 62W5302 8427 70181962
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers