Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .375 Tall 885

Description
Part Number: 885 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 885 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .375 Tall - 885 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .375 Tall
885
1/4 Nylon Spacer, #6, .375 Tall 885
Part Number: 885 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 885

  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-885-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-885-ND
Board Spacers, Standoffs 36-885-ND
"Round Spacer Unthreaded #6 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
885
Standoffs & Spacers 885
Standoffs & Spacers SPACER #6 X 3/8

Standoffs & Spacers SPACER #6 X 3/8

Buy Now Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 - 70182144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6
70182144
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 70182144
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 - 70182602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6
70182602
Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 70182602
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone - 95B0707 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
95B0707
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone 95B0707
SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 885 36-885-ND 885 70182144 70182602 95B0707
Product Name 1/4 Nylon Spacer, #6, .375 Tall Board Spacers, Standoffs Standoffs & Spacers Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.375 in.;Round; #6 Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Spacer; Round Spacer; Round Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers