Keystone Electronics Corp. 1/4 Nylon Spacer, #4, .250 Tall 876

Description
Part Number: 876 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 876 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, .250 Tall - 876 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, .250 Tall
876
1/4 Nylon Spacer, #4, .250 Tall 876
Part Number: 876 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 876

  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
CLEAR HOLE SPACER NYLON - 876 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER NYLON
876
CLEAR HOLE SPACER NYLON 876
CLEAR HOLE SPACER NYLON

CLEAR HOLE SPACER NYLON

Buy Now
Board Spacers, Standoffs - 36-876-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-876-ND
Board Spacers, Standoffs 36-876-ND
"Round Spacer Unthreaded #4 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone - 62W5344 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone
62W5344
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone 62W5344
SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.25" RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.25 in.; Round - 70182023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.25 in.; Round
70182023
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.25 in.; Round 70182023
Round Thru-Hole Spacers, Nylon 6⁄6 Material Nylon 6⁄6 material Economical for terminal or printed circuit board supports.

Round Thru-Hole Spacers, Nylon 6⁄6 Material

  • Nylon 6⁄6 material
    Economical for terminal or printed circuit board supports.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 876 876 36-876-ND 62W5344 70182023
Product Name 1/4 Nylon Spacer, #4, .250 Tall CLEAR HOLE SPACER NYLON Board Spacers, Standoffs Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.25 in.; Round
Type & Shape Spacer; Round Spacer Spacer; Round Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers