Keystone Electronics Corp. Hex Head Binding Post 10-32 Thread Yellow 7024

Description
Part Number: 7024 Color: Yellow Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote Datasheet
Description
Part Number: 7024 Color: Yellow Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Head Binding Post 10-32 Thread Yellow - 7024 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Hex Head Binding Post 10-32 Thread Yellow
7024
Hex Head Binding Post 10-32 Thread Yellow 7024
Part Number: 7024 Color: Yellow Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post

Part Number: 7024

  • Color: Yellow
  • Finish/Plating: Gold Plate
  • Material: Brass
  • Style: Hex Head
  • Thread: 10-32
  • Type: Binding Post
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7024
Standoffs & Spacers 7024
Standoffs & Spacers GOLD BINDING POST YELLOW

Standoffs & Spacers GOLD BINDING POST YELLOW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7024 7024
Product Name Hex Head Binding Post 10-32 Thread Yellow Standoffs & Spacers
Type & Shape Standoff; Blind Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers