Keystone Electronics Corp. Brass, 4-40, PC104, M-F Standoff 8799

Description
Part Number: 8799 Finish/Plating: Nickel Plate Length: .600 [15.2] (PC 104) Material: Brass OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Description
Part Number: 8799 Finish/Plating: Nickel Plate Length: .600 [15.2] (PC 104) Material: Brass OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Brass male/female threaded standoff for PC 104 applications, with a length of 0.600 in (15.2 mm), an external thread of 4-40, and an internal thread depth of 0.250 in (6.4 mm). The external diameter is 0.250 in (6.4 mm). The part is nickel plated to QQ-N-290 specification and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Brass male/female threaded standoff for PC 104 applications, with a length of 0.600 in (15.2 mm), an external thread of 4-40, and an internal thread depth of 0.250 in (6.4 mm). The external diameter is 0.250 in (6.4 mm). The part is nickel plated to QQ-N-290 specification and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Brass, 4-40, PC104, M-F Standoff - 8799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass, 4-40, PC104, M-F Standoff
8799
Brass, 4-40, PC104, M-F Standoff 8799
Part Number: 8799 Finish/Plating: Nickel Plate Length: .600 [15.2] (PC 104) Material: Brass OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40

Part Number: 8799

  • Finish/Plating: Nickel Plate
  • Length: .600 [15.2] (PC 104)
  • Material: Brass
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-8799-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8799-ND
Board Spacers, Standoffs 36-8799-ND
"Hex Standoff Threaded #4-40 Brass 0.600"" (15.24mm)"

"Hex Standoff Threaded #4-40 Brass 0.600"" (15.24mm)"

Buy Now Datasheet
HEX STANDOFF #4-40 BRASS 15.24MM - 443-8799 - Utmel Electronic Limited
Hong Kong, China
HEX STANDOFF #4-40 BRASS 15.24MM
443-8799
HEX STANDOFF #4-40 BRASS 15.24MM 443-8799
HEX STANDOFF #4-40 BRASS 15.24MM

HEX STANDOFF #4-40 BRASS 15.24MM

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8799
Standoffs & Spacers 8799
Standoffs & Spacers BRASS .600 M/F THRD

Standoffs & Spacers BRASS .600 M/F THRD

Buy Now Datasheet
Standoff; 0.787 in.; 4-40; Brass; Hex; Nickel Plated; 0.187 in.; 0.25 in. - 70181973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.787 in.; 4-40; Brass; Hex; Nickel Plated; 0.187 in.; 0.25 in.
70181973
Standoff; 0.787 in.; 4-40; Brass; Hex; Nickel Plated; 0.187 in.; 0.25 in. 70181973
Male⁄Female Standoff The standoffs is used for PC⁄104 and PC⁄104-PLUS modules.

Male⁄Female Standoff
The standoffs is used for PC⁄104 and PC⁄104-PLUS modules.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8799 36-8799-ND 443-8799 8799 70181973
Product Name Brass, 4-40, PC104, M-F Standoff Board Spacers, Standoffs HEX STANDOFF #4-40 BRASS 15.24MM Standoffs & Spacers Standoff; 0.787 in.; 4-40; Brass; Hex; Nickel Plated; 0.187 in.; 0.25 in.
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers