Keystone Electronics Corp. 3/8 Round Female Standoff 7669

Description
Part Number: 7669 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W01-010 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-010
Request a Quote
Description
Part Number: 7669 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W01-010 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7669 is a 1.250-inch (31.8 mm) long ceramic standoff with a 0.375-inch (9.5 mm) outer diameter and a 6-32 thread, designed for high-temperature and high-voltage applications. It has a thread depth of 0.375 inch (9.5 mm) and is marked with NL523W01-010. The material is Grade L5 ceramic, offering exceptional strength in compression and tension and resistance to flashover.

Datasheet Summary
Powered by GS/AI

Part number 7669 is a 1.250-inch (31.8 mm) long ceramic standoff with a 0.375-inch (9.5 mm) outer diameter and a 6-32 thread, designed for high-temperature and high-voltage applications. It has a thread depth of 0.375 inch (9.5 mm) and is marked with NL523W01-010. The material is Grade L5 ceramic, offering exceptional strength in compression and tension and resistance to flashover.

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 7669 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
7669
3/8 Round Female Standoff 7669
Part Number: 7669 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W01-010 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-010

Part Number: 7669

  • Length: 1.250 [31.8]
  • Material: Ceramic
  • NL #: NL523W01-010
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-010
Buy Now Datasheet
Board Spacers, Standoffs - 36-7669-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7669-ND
Board Spacers, Standoffs 36-7669-ND
"Round Standoff Threaded #6-32 Ceramic 1.250"" (31.75mm) 1 1/4"""

"Round Standoff Threaded #6-32 Ceramic 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7669
Standoffs & Spacers 7669
Standoffs & Spacers CERAMIC THRD 1.250

Standoffs & Spacers CERAMIC THRD 1.250

Buy Now Datasheet
Spacer, Round, Ceramic, 0.375In X 31.8Mm; Standoff Material Keystone - 94F4390 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 31.8Mm; Standoff Material Keystone
94F4390
Spacer, Round, Ceramic, 0.375In X 31.8Mm; Standoff Material Keystone 94F4390
SPACER, ROUND, CERAMIC, 0.375IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site
Standoffs & Spacers CERAMIC THRD 1.250 - 443-7669 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers CERAMIC THRD 1.250
443-7669
Standoffs & Spacers CERAMIC THRD 1.250 443-7669
Standoffs & Spacers CERAMIC THRD 1.250

Standoffs & Spacers CERAMIC THRD 1.250

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7669 36-7669-ND 7669 94F4390 443-7669
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ceramic, 0.375In X 31.8Mm; Standoff Material Keystone Standoffs & Spacers CERAMIC THRD 1.250
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round Spacer; Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers