Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8842

Description
Part Number: 8842 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 8842 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8842 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8842
Stacking Spacer Nylon PCB Support 8842
Part Number: 8842 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8842

  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8842-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8842-ND
Board Supports 36-8842-ND
"Board Support Snap Fit / Snap Fit Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Fit Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8842
Standoffs & Spacers 8842
Standoffs & Spacers .625 #8 STACK SPACR NYLON UL 94V-0

Standoffs & Spacers .625 #8 STACK SPACR NYLON UL 94V-0

Buy Now Datasheet
Spacer; Spacer Type Keystone - 99H9399 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
99H9399
Spacer; Spacer Type Keystone 99H9399
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:7.925mm; Inner Diameter:4.293mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.312"; Bore Size:4.24mm; Spacer Thread Type:Male / Female RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:7.925mm; Inner Diameter:4.293mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.312"; Bore Size:4.24mm; Spacer Thread Type:Male / Female RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8842 36-8842-ND 8842 99H9399
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers Spacer; Spacer Type Keystone
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers