Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .750 Tall 888

Description
Part Number: 888 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 888 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a nylon clear hole spacer with a #6 screw clearance, 0.750 in (19.1 mm) length, and 0.250 in (6.4 mm) outer diameter, made of nylon 6/6 rated UL 94V-2. It is designed for use in commercial and military applications, offering high thermal stability and electrical insulation. The spacer has a thru hole and is machined from flat strip material for consistent bearing surface and square ends. All variants in this nylon spacer series meet the same material and performance standards.

Datasheet Summary
Powered by GS/AI

The part is a nylon clear hole spacer with a #6 screw clearance, 0.750 in (19.1 mm) length, and 0.250 in (6.4 mm) outer diameter, made of nylon 6/6 rated UL 94V-2. It is designed for use in commercial and military applications, offering high thermal stability and electrical insulation. The spacer has a thru hole and is machined from flat strip material for consistent bearing surface and square ends. All variants in this nylon spacer series meet the same material and performance standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .750 Tall - 888 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .750 Tall
888
1/4 Nylon Spacer, #6, .750 Tall 888
Part Number: 888 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 888

  • Hole Size: #6, M3.5
  • Length: .750 [19.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-888-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-888-ND
Board Spacers, Standoffs 36-888-ND
"Round Spacer Unthreaded #6 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 - 70182605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6
70182605
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 70182605
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 - 70182147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6
70182147
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 70182147
Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6

Supplier's Site
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone - 62W5357 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone
62W5357
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone 62W5357
SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 888 36-888-ND 70182605 70182147 62W5357
Product Name 1/4 Nylon Spacer, #6, .750 Tall Board Spacers, Standoffs Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.750 in.;Round; #6 Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer; Round Spacer; Round Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers