Keystone Electronics Corp. 4-40 SMT Threaded Standoff 4881

Description
Part Number: 4881 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4881 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4881 is a surface mount threaded standoff made of steel with tin plate finish, featuring a 4-40 thread and a height of 0.062 inches (1.57 mm). It has an outside mounting hole diameter of 0.219 inches (5.6 mm) and a solder pad diameter of 0.244 inches (6.2 mm). The part is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place compatibility, with 1,500 units per reel.

Datasheet Summary
Powered by GS/AI

4881 is a surface mount threaded standoff made of steel with tin plate finish, featuring a 4-40 thread and a height of 0.062 inches (1.57 mm). It has an outside mounting hole diameter of 0.219 inches (5.6 mm) and a solder pad diameter of 0.244 inches (6.2 mm). The part is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place compatibility, with 1,500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
4-40 SMT Threaded Standoff - 4881 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4-40 SMT Threaded Standoff
4881
4-40 SMT Threaded Standoff 4881
Part Number: 4881 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4881

  • Finish/Plating: Matte Tin
  • Height: .062 [1.6]
  • Material: Steel
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: 4-40

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4881TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4881TR-ND
Board Spacers, Standoffs 36-4881TR-ND
"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4881DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4881DKR-ND
Board Spacers, Standoffs 36-4881DKR-ND
"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4881CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4881CT-ND
Board Spacers, Standoffs 36-4881CT-ND
"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #4-40 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
SMT STANDOFF ON TAPE AND REEL - 4881 - Heilind Electronics, Inc.
Wilmington, MA, United States
SMT STANDOFF ON TAPE AND REEL
4881
SMT STANDOFF ON TAPE AND REEL 4881
SMT STANDOFF ON TAPE AND REEL

SMT STANDOFF ON TAPE AND REEL

Buy Now
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone - 05AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone
05AC5135
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone 05AC5135
STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4881
Standoffs & Spacers 4881
Standoffs & Spacers Steel Thread Stdoff .062" 4-40 .166/.244

Standoffs & Spacers Steel Thread Stdoff .062" 4-40 .166/.244

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4881 36-4881TR-ND 4881 05AC5135 4881
Product Name 4-40 SMT Threaded Standoff Board Spacers, Standoffs SMT STANDOFF ON TAPE AND REEL Standoff, Round Male, Steel, 4-40; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers