Keystone Electronics Corp. 1/4 Round Swage Spacer 5062-2

Description
Part Number: 5062-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5062-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5062-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5062-2
1/4 Round Swage Spacer 5062-2
Part Number: 5062-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5062-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5062-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5062-2-ND
Board Spacers, Standoffs 36-5062-2-ND
"Round Spacer Unthreaded #4 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #4 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5062-2
Standoffs & Spacers 5062-2
Standoffs & Spacers #6x.500 Swage Stdoff

Standoffs & Spacers #6x.500 Swage Stdoff

Buy Now Datasheet
Spacer, Round, Brass, 0.12In X 12.7Mm; Spacer Type Keystone - 91B5752 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.12In X 12.7Mm; Spacer Type Keystone
91B5752
Spacer, Round, Brass, 0.12In X 12.7Mm; Spacer Type Keystone 91B5752
SPACER, ROUND, BRASS, 0.12IN X 12.7MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Body Diameter:0.12"; Bore Size:4.8mm; Height Above Panel:0.5" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.12IN X 12.7MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Body Diameter:0.12"; Bore Size:4.8mm; Height Above Panel:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5062-2 36-5062-2-ND 5062-2 91B5752
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, 0.12In X 12.7Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details