Keystone Electronics Corp. Jack Screw Clear .375" Length 7241-5

Description
Part Number: 7241-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Thread: 4-40 3/16 Hex Only
Request a Quote Datasheet
Description
Part Number: 7241-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Thread: 4-40 3/16 Hex Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Clear .375
New Hyde Park, NY, USA
Jack Screw Clear .375" Length
7241-5
Jack Screw Clear .375" Length 7241-5
Part Number: 7241-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Thread: 4-40 3/16 Hex Only

Part Number: 7241-5

  • D Diameter: .187 (4.8)
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Steel
  • Thread: 4-40
  • 3/16 Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7241-5
Product Name Jack Screw Clear .375" Length
Type & Shape Jack Screw
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers