Keystone Electronics Corp. Slimline Lock-In Release Nylon PCB Support 8872

Description
Part Number: 8872 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release
Request a Quote
Description
Part Number: 8872 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8872 is a slim-line lock-in release nylon PCB spacer designed for a .125 [3.2] diameter mounting hole and a .062 [1.57] thick PCB, with a length of .250 [6.4]. Both ends permanently attach to the chassis or PCB, providing a sturdy support with high contact area. The spacer is made of Nylon 6/6, UL rated 94V-0, and allows for easy board release for repairs or upgrades. Its compact design minimizes board space usage.

Datasheet Summary
Powered by GS/AI

The 8872 is a slim-line lock-in release nylon PCB spacer designed for a .125 [3.2] diameter mounting hole and a .062 [1.57] thick PCB, with a length of .250 [6.4]. Both ends permanently attach to the chassis or PCB, providing a sturdy support with high contact area. The spacer is made of Nylon 6/6, UL rated 94V-0, and allows for easy board release for repairs or upgrades. Its compact design minimizes board space usage.

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Release Nylon PCB Support - 8872 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Release Nylon PCB Support
8872
Slimline Lock-In Release Nylon PCB Support 8872
Part Number: 8872 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release

Part Number: 8872

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Lock-In Release
Buy Now Datasheet
Board Supports - 36-8872-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8872-ND
Board Supports 36-8872-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8872 36-8872-ND
Product Name Slimline Lock-In Release Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers