Keystone Electronics Corp. 1/4 Hex M-F Standoff 7211

Description
Part Number: 7211 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7211 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff with a brass body, 6-32 thread, and a length of 0.875 inches (22.2 mm). The external diameter is 0.250 inches (6.4 mm). The female thread depth is 0.250 inches (6.4 mm), and the internal thread extends 0.250 inches (6.4 mm) from the female end. The part is nickel plated and RoHS compliant. The hardware is designed for use in electronic assemblies requiring non-conductive spacing with secure threading.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff with a brass body, 6-32 thread, and a length of 0.875 inches (22.2 mm). The external diameter is 0.250 inches (6.4 mm). The female thread depth is 0.250 inches (6.4 mm), and the internal thread extends 0.250 inches (6.4 mm) from the female end. The part is nickel plated and RoHS compliant. The hardware is designed for use in electronic assemblies requiring non-conductive spacing with secure threading.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7211 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7211
1/4 Hex M-F Standoff 7211
Part Number: 7211 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 7211

  • Finish/Plating: Nickel Plate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7211-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7211-ND
Board Spacers, Standoffs 36-7211-ND
"Hex Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
STANDOFF - 7211 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
7211
STANDOFF 7211
STANDOFF

STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
7211
Standoffs & Spacers 7211
Standoffs & Spacers NB .875 M/F THRD

Standoffs & Spacers NB .875 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W5726 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone
62W5726
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone 62W5726
SPACER/STANDOFF HEX BRASS 6.4MM X 22.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 22.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7211 36-7211-ND 7211 7211 62W5726
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs STANDOFF Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1936 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 2315D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers