Keystone Electronics Corp. Tension Fit Nylon PCB Support 8879

Description
Part Number: 8879 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet
Description
Part Number: 8879 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8879 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8879
Tension Fit Nylon PCB Support 8879
Part Number: 8879 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8879

  • Length: .125 (3.2)
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8879-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8879-ND
Board Supports 36-8879-ND
"Board Support Snap Fit / Snap Fit Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Fit / Snap Fit Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8879 36-8879-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers