Keystone Electronics Corp. 1/4 Hex M-F Standoff 7212

Description
Part Number: 7212 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7212 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A brass male/female threaded standoff with a 6-32 thread, 1.125 inch (28.6 mm) length, and 0.250 inch (6.4 mm) outer diameter. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm). The part is plated with nickel and conforms to ASTM B16 for brass material and QQ-N-290 for plating. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

A brass male/female threaded standoff with a 6-32 thread, 1.125 inch (28.6 mm) length, and 0.250 inch (6.4 mm) outer diameter. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm). The part is plated with nickel and conforms to ASTM B16 for brass material and QQ-N-290 for plating. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7212 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7212
1/4 Hex M-F Standoff 7212
Part Number: 7212 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 7212

  • Finish/Plating: Nickel Plate
  • Length: 1.125 [28.6]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7212-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7212-ND
Board Spacers, Standoffs 36-7212-ND
"Hex Standoff Threaded #6-32 Brass 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #6-32 Brass 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5727 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5727
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5727
SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7212
Standoffs & Spacers 7212
Standoffs & Spacers NB 1.125 M/F THRD

Standoffs & Spacers NB 1.125 M/F THRD

Buy Now Datasheet
Hex Male/Female 6-32 Threaded Standoff-.250
Fort Worth, TX, USA
Hex Male/Female 6-32 Threaded Standoff-.250" Hex, Brass Nickel Plate
70182629
Hex Male/Female 6-32 Threaded Standoff-.250" Hex, Brass Nickel Plate 70182629
Hex Male/Female 6-32 Threaded Standoff-.250" Hex, Brass Nickel Plate

Hex Male/Female 6-32 Threaded Standoff-.250" Hex, Brass Nickel Plate

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7212 36-7212-ND 62W5727 7212 70182629
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone Standoffs & Spacers Hex Male/Female 6-32 Threaded Standoff-.250" Hex, Brass Nickel Plate
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers