Keystone Electronics Corp. 4-40 SMT Threaded Standoff 4882

Description
Part Number: 4882 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet
Description
Part Number: 4882 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-40 SMT Threaded Standoff - 4882 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4-40 SMT Threaded Standoff
4882
4-40 SMT Threaded Standoff 4882
Part Number: 4882 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4882

  • Finish/Plating: Matte Tin
  • Height: .125 [3.2]
  • Material: Steel
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Thread: 4-40

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4882DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4882DKR-ND
Board Spacers, Standoffs 36-4882DKR-ND
"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4882CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4882CT-ND
Board Spacers, Standoffs 36-4882CT-ND
"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4882TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4882TR-ND
Board Spacers, Standoffs 36-4882TR-ND
"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone - 05AC5136 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone
05AC5136
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone 05AC5136
STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:3.17mm; Overall Length:4.69mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:3.17mm; Overall Length:4.69mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4882
Standoffs & Spacers 4882
Standoffs & Spacers Steel Thread Stdoff .125" 4-40 .166/.244

Standoffs & Spacers Steel Thread Stdoff .125" 4-40 .166/.244

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4882 36-4882DKR-ND 05AC5136 4882
Product Name 4-40 SMT Threaded Standoff Board Spacers, Standoffs Standoff, Round Male, Steel, 4-40; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers