Keystone Electronics Corp. LED SPACER 8311

Description
LED SPACER
Request a Quote Datasheet
Description
LED SPACER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED SPACER - 8311 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8311
LED SPACER 8311
LED SPACER

LED SPACER

Buy Now
Holders, Spacers, Standoffs - 36-8311-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8311-ND
Holders, Spacers, Standoffs 36-8311-ND
"T1 3/4 LED Standoff Natural Nylon 0.120"" (3.05mm)"

"T1 3/4 LED Standoff Natural Nylon 0.120"" (3.05mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5255 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5255
Spacer; Height Keystone 62W5255
SPACER; Height:3mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.045"; External Thread Length:0.045"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

SPACER; Height:3mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.045"; External Thread Length:0.045"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8311 36-8311-ND 62W5255
Product Name LED SPACER Holders, Spacers, Standoffs Spacer; Height Keystone
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacer for ProFlush Oval - MF-92-400-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details