Keystone Electronics Corp. 1/4 Round Swage Spacer 5064-2

Description
Part Number: 5064-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Description
Part Number: 5064-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5064-2 is a swage threaded standoff with a height above panel of 0.375 in. (9.5 mm), an outer diameter of 0.250 in. (6.4 mm), and a hole size for #6 thread. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for panels 0.062 in. (1.57 mm) and thicker. The mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

5064-2 is a swage threaded standoff with a height above panel of 0.375 in. (9.5 mm), an outer diameter of 0.250 in. (6.4 mm), and a hole size for #6 thread. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for panels 0.062 in. (1.57 mm) and thicker. The mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5064-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5064-2
1/4 Round Swage Spacer 5064-2
Part Number: 5064-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5064-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
SWAGE SPACER - 5064-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE SPACER
5064-2
SWAGE SPACER 5064-2
SWAGE SPACER

SWAGE SPACER

Buy Now
Board Spacers, Standoffs - 36-5064-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5064-2-ND
Board Spacers, Standoffs 36-5064-2-ND
"Round Spacer Unthreaded #6 Brass 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #6 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff And Spacer - 582-5064-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-5064-2
Standoff And Spacer 582-5064-2
ROUND SPACER #6 BRASS 3/8" Product overview: 5064-2 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-5064-2 can be used for catalog matching and distributor lookup.

ROUND SPACER #6 BRASS 3/8" Product overview: 5064-2 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-5064-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer, Round, Brass, 0.14In X 9.5Mm; Spacer Type Keystone - 62W5717 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.14In X 9.5Mm; Spacer Type Keystone
62W5717
Spacer, Round, Brass, 0.14In X 9.5Mm; Spacer Type Keystone 62W5717
SPACER, ROUND, BRASS, 0.14IN X 9.5MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.14"; Bore Size:4.8mm; Spacing Height:0.375"RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.14IN X 9.5MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.14"; Bore Size:4.8mm; Spacing Height:0.375"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5064-2
Standoffs & Spacers 5064-2
Standoffs & Spacers BRASS SPCR .375X1/16

Standoffs & Spacers BRASS SPCR .375X1/16

Buy Now Datasheet
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in. - 70182166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in.
70182166
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in. 70182166
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in.

Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5064-2 5064-2 36-5064-2-ND 582-5064-2 62W5717 5064-2 70182166
Product Name 1/4 Round Swage Spacer SWAGE SPACER Board Spacers, Standoffs Standoff And Spacer Spacer, Round, Brass, 0.14In X 9.5Mm; Spacer Type Keystone Standoffs & Spacers Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.375 in.; 1/16 in.
Type & Shape Spacer; Round Spacer Spacer; Round Spacer; Standoff Round Standoff Spacer
Mounting Swage / Rivet Swage / Rivet
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers