Keystone Electronics Corp. Tension Fit Nylon PCB Support 8882

Description
Part Number: 8882 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Description
Part Number: 8882 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8882 is a tension-fit nylon PCB spacer designed for .062 [1.57] inch thick boards, with a .125 [3.2] inch diameter mounting hole. Both ends permanently attach to the chassis and board, allowing for easy board release during repairs or upgrades. The part is made of Nylon 6/6, UL Rated 94V-0, and has a length of .375 [9.5] inches. Its teardrop-style mounting end eases assembly, and it features low protrusion above the board and under the chassis.

Datasheet Summary
Powered by GS/AI

Part number 8882 is a tension-fit nylon PCB spacer designed for .062 [1.57] inch thick boards, with a .125 [3.2] inch diameter mounting hole. Both ends permanently attach to the chassis and board, allowing for easy board release during repairs or upgrades. The part is made of Nylon 6/6, UL Rated 94V-0, and has a length of .375 [9.5] inches. Its teardrop-style mounting end eases assembly, and it features low protrusion above the board and under the chassis.

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8882 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8882
Tension Fit Nylon PCB Support 8882
Part Number: 8882 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8882

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8882-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8882-ND
Board Supports 36-8882-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8882 36-8882-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers