Keystone Electronics Corp. 3/4 Round Female Standoff 7720

Description
Part Number: 7720 Length: 4.000 [101.6] Material: Ceramic OD: .750 [19.1] Shape: Round Thr'd Depth(D): 3/4 [.750] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet
Description
Part Number: 7720 Length: 4.000 [101.6] Material: Ceramic OD: .750 [19.1] Shape: Round Thr'd Depth(D): 3/4 [.750] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 Round Female Standoff - 7720 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/4 Round Female Standoff
7720
3/4 Round Female Standoff 7720
Part Number: 7720 Length: 4.000 [101.6] Material: Ceramic OD: .750 [19.1] Shape: Round Thr'd Depth(D): 3/4 [.750] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7720

  • Length: 4.000 [101.6]
  • Material: Ceramic
  • OD: .750 [19.1]
  • Shape: Round
  • Thr'd Depth(D): 3/4 [.750]
  • Thread: 1/4-20
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Standoff And Spacer - 582-7720 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-7720
Standoff And Spacer 582-7720
RND STANDOFF 1/4"-20 CERAMIC 4" Product overview: 7720 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-7720 can be used for catalog matching and distributor lookup.

RND STANDOFF 1/4"-20 CERAMIC 4" Product overview: 7720 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-7720 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-7720-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7720-ND
Board Spacers, Standoffs 36-7720-ND
"Round Standoff Threaded 1/4""-20 Ceramic 4.000"" (101.60mm) 4"""

"Round Standoff Threaded 1/4""-20 Ceramic 4.000"" (101.60mm) 4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7720
Standoffs & Spacers 7720
Standoffs & Spacers CERAMIC THRD 4.000

Standoffs & Spacers CERAMIC THRD 4.000

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7720 582-7720 36-7720-ND 7720
Product Name 3/4 Round Female Standoff Standoff And Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Spacer; Standoff Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1451B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers