Keystone Electronics Corp. Holders, Spacers, Standoffs 8904

Description
"Tri-Lead LED Standoff Black PVC 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Tri-Lead LED Standoff Black PVC 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8904-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8904-ND
Holders, Spacers, Standoffs 36-8904-ND
"Tri-Lead LED Standoff Black PVC 0.200"" (5.08mm)"

"Tri-Lead LED Standoff Black PVC 0.200"" (5.08mm)"

Buy Now Datasheet
Spacer, LED; 0.2 in. Length; T-13/4 andT-1; Black; PVC - 70182364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.2 in. Length; T-13/4 andT-1; Black; PVC
70182364
Spacer, LED; 0.2 in. Length; T-13/4 andT-1; Black; PVC 70182364
Features Unique design separates leads and retains Tri-Lead and Bi-Lead components Designed for PC board mounting of Tri-Lead and Bi-Lead T-1 and T-13⁄4 LEDs Provides height control, lead retention and stability Also suitable for mounting lamps, resistors, transistors, diodes, capacitors, etc

Features

  • Unique design separates leads and retains Tri-Lead and Bi-Lead components
  • Designed for PC board mounting of Tri-Lead and Bi-Lead T-1 and T-13⁄4 LEDs
  • Provides height control, lead retention and stability
  • Also suitable for mounting lamps, resistors, transistors, diodes, capacitors, etc
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8904-ND 70182364
Product Name Holders, Spacers, Standoffs Spacer, LED; 0.2 in. Length; T-13/4 andT-1; Black; PVC
Material Plastic; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Aluminum Standoffs - BSOA-024-22 - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details