Keystone Electronics Corp. Force-Fit Threaded Standoff 4866

Description
Part Number: 4866 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 4866 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4866 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4866
Force-Fit Threaded Standoff 4866
Part Number: 4866 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32

Part Number: 4866

  • Length: .065 [1.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .213 [5.4]
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-4866-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4866-ND
Board Spacers, Standoffs 36-4866-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.065"" (1.65mm)"

"Round Standoff Threaded #6-32 Stainless Steel 0.065"" (1.65mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4866
Standoffs & Spacers 4866
Standoffs & Spacers 6-32 .056"L FORCEFIT

Standoffs & Spacers 6-32 .056"L FORCEFIT

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 39C2338 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
39C2338
Standoff Rohs Compliant Keystone 39C2338
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4866 36-4866-ND 4866 39C2338
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers