Keystone Electronics Corp. Holders, Spacers, Standoffs 8317

Description
"T1 3/4 LED Standoff Natural Nylon 0.240"" (6.10mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.240"" (6.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8317-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8317-ND
Holders, Spacers, Standoffs 36-8317-ND
"T1 3/4 LED Standoff Natural Nylon 0.240"" (6.10mm)"

"T1 3/4 LED Standoff Natural Nylon 0.240"" (6.10mm)"

Buy Now Datasheet
Spacer; Height Keystone - 27C7329 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
27C7329
Spacer; Height Keystone 27C7329
SPACER; Height:6.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.045"; External Thread Length:0.045"; Internal Diameter:0.157"RoHS Compliant: Yes

SPACER; Height:6.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.045"; External Thread Length:0.045"; Internal Diameter:0.157"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8317-ND 27C7329
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details