Keystone Electronics Corp. Tension Fit Nylon PCB Support 8883

Description
Part Number: 8883 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Description
Part Number: 8883 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tension Fit Nylon PCB Support, part number 8883, is designed for securing printed circuit boards (PCBs) with a length of 0.500 inches (12.7 mm). It features a tension fit mechanism that allows for easy installation and removal of the board, facilitating repairs or upgrades. The mounting hole size is 0.125 inches (3.2 mm), suitable for .062-inch (1.57 mm) thick PCBs and chassis. Made from Nylon 6/6 with a UL rating of 94V-0, this product provides electrical insulation, eliminating the need for insulating washers. The teardrop style mounting end simplifies assembly, and the low profile design minimizes protrusion above the board and under the chassis.

Datasheet Summary
Powered by GS/AI

The Tension Fit Nylon PCB Support, part number 8883, is designed for securing printed circuit boards (PCBs) with a length of 0.500 inches (12.7 mm). It features a tension fit mechanism that allows for easy installation and removal of the board, facilitating repairs or upgrades. The mounting hole size is 0.125 inches (3.2 mm), suitable for .062-inch (1.57 mm) thick PCBs and chassis. Made from Nylon 6/6 with a UL rating of 94V-0, this product provides electrical insulation, eliminating the need for insulating washers. The teardrop style mounting end simplifies assembly, and the low profile design minimizes protrusion above the board and under the chassis.

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8883 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8883
Tension Fit Nylon PCB Support 8883
Part Number: 8883 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8883

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8883-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8883-ND
Board Supports 36-8883-ND
"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8883 36-8883-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Hex Female Standoff - 1475B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers