Keystone Electronics Corp. 6-32 SMT Threaded Standoff 4894

Description
Part Number: 4894 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Description
Part Number: 4894 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4894 is a surface mount threaded standoff with a height of 0.375 in (9.53 mm) and a 6-32 thread. It is supplied on a 13-inch reel with 300 units per reel, featuring Kapton tape for vacuum pick-and-place mounting. The standoff has a mounting hole diameter of 0.213 in (5.41 mm), a solder pad diameter of 0.306 in (7.8 mm), and a solder mask opening diameter of 0.047 in (1.2 mm). The body is made of steel with tin plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

4894 is a surface mount threaded standoff with a height of 0.375 in (9.53 mm) and a 6-32 thread. It is supplied on a 13-inch reel with 300 units per reel, featuring Kapton tape for vacuum pick-and-place mounting. The standoff has a mounting hole diameter of 0.213 in (5.41 mm), a solder pad diameter of 0.306 in (7.8 mm), and a solder mask opening diameter of 0.047 in (1.2 mm). The body is made of steel with tin plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
6-32 SMT Threaded Standoff - 4894 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 SMT Threaded Standoff
4894
6-32 SMT Threaded Standoff 4894
Part Number: 4894 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4894

  • Finish/Plating: Matte Tin
  • Height: .375 [9.5]
  • Material: Steel
  • Packaging: Tape and Reel - 300 / 13" reel
  • Thread: 6-32

Mounting Details:

  • Mounting Hole (M.H.): .213 [5.4]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4894TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4894TR-ND
Board Spacers, Standoffs 36-4894TR-ND
"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4894CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4894CT-ND
Board Spacers, Standoffs 36-4894CT-ND
"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4894DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4894DKR-ND
Board Spacers, Standoffs 36-4894DKR-ND
"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone - 05AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone
05AC5142
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone 05AC5142
STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:9.52mm; Overall Length:11.04mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:9.52mm; Overall Length:11.04mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4894
Standoffs & Spacers 4894
Standoffs & Spacers Steel Thread Stdoff .375" 6-32 .213/.306

Standoffs & Spacers Steel Thread Stdoff .375" 6-32 .213/.306

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4894 36-4894TR-ND 05AC5142 4894
Product Name 6-32 SMT Threaded Standoff Board Spacers, Standoffs Standoff, Round Male, Steel, 6-32; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1548A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers