Keystone Electronics Corp. 1/4 Hex M-F Standoff 8423

Description
Part Number: 8423 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8423 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 6-32 thread, made of aluminum, with a length of 1.625 inches (41.3 mm) and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.375 inches (9.5 mm), and the external thread length is 0.250 inches (6.4 mm). The part is plated with clear iridite per Mil-C-5541 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 6-32 thread, made of aluminum, with a length of 1.625 inches (41.3 mm) and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.375 inches (9.5 mm), and the external thread length is 0.250 inches (6.4 mm). The part is plated with clear iridite per Mil-C-5541 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8423 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8423
1/4 Hex M-F Standoff 8423
Part Number: 8423 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8423

  • Finish/Plating: Clear Iridite
  • Length: 1.625 [41.3]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8423-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8423-ND
Board Spacers, Standoffs 36-8423-ND
"Hex Standoff Threaded #6-32 Aluminum 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #6-32 Aluminum 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8423
Standoffs & Spacers 8423
Standoffs & Spacers AL 1.625 M/F THRD

Standoffs & Spacers AL 1.625 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al 6.35Mm X 41.3Mm; Standoff Material Keystone - 51B261 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 41.3Mm; Standoff Material Keystone
51B261
Spacer/standoff, Hex, Al 6.35Mm X 41.3Mm; Standoff Material Keystone 51B261
SPACER/STANDOFF, HEX, AL 6.35MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:41.3mm; Overall Length:47.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:41.3mm; Overall Length:47.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"
70183260
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25" 70183260
Male⁄Female Threaded Standoff, Aluminum Material, Irridite Finish, Hex Shape M3 x 0.5 thread size 15 mm length A comprehensive range of precision made metric male⁄female spacers.

Male⁄Female Threaded Standoff, Aluminum Material, Irridite Finish, Hex Shape

  • M3 x 0.5 thread size
  • 15 mm length
    A comprehensive range of precision made metric male⁄female spacers.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8423 36-8423-ND 8423 51B261 70183260
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al 6.35Mm X 41.3Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers