Keystone Electronics Corp. Force-Fit Spacer 4856

Description
Part Number: 4856 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote Datasheet
Description
Part Number: 4856 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4856 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4856
Force-Fit Spacer 4856
Part Number: 4856 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231

Part Number: 4856

  • Hole Size: #6, M3.5
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
Buy Now Datasheet
Board Spacers, Standoffs - 36-4856-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4856-ND
Board Spacers, Standoffs 36-4856-ND
"Round Spacer Unthreaded #6 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B4425 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B4425
Standoff Rohs Compliant Keystone 96B4425
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4856
Standoffs & Spacers 4856
Standoffs & Spacers #6 .125" L

Standoffs & Spacers #6 .125" L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4856 36-4856-ND 96B4425 4856
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1612-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers