Keystone Electronics Corp. 5/16 Round Spacer 796

Description
Part Number: 796 Hole Size: #10 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 796 Hole Size: #10 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 796 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
796
5/16 Round Spacer 796
Part Number: 796 Hole Size: #10 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 796

  • Hole Size: #10
  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-796-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-796-ND
Board Spacers, Standoffs 36-796-ND
"Round Spacer Unthreaded #10 Nylon 1.000"" (25.40mm) 1"" Natural"

"Round Spacer Unthreaded #10 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10 - 443-796 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10
443-796
Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10 443-796
Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10

Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 796 36-796-ND 443-796
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers NYL Rd Clr Hle Spcr 1.00 .312OD #10
Type & Shape Spacer; Round Spacer; Round Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Round Swage Standoff - 2263-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details