Keystone Electronics Corp. 1/4 Hex M-F Standoff 8429

Description
Part Number: 8429 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8429 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8429 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8429
1/4 Hex M-F Standoff 8429
Part Number: 8429 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8429

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8429-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8429-ND
Board Spacers, Standoffs 36-8429-ND
"Hex Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8429
Standoffs & Spacers 8429
Standoffs & Spacers AL .750 M/F THRD

Standoffs & Spacers AL .750 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"
70182059
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375" 70182059
Standoff;M/F;Aluminu m Clear Iridite;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"

Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5303 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5303
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5303
SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8429 36-8429-ND 8429 70182059 62W5303
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375" Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers