Keystone Electronics Corp. Force-Fit Threaded Standoff 4862

Description
Part Number: 4862 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 4862 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4862 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4862
Force-Fit Threaded Standoff 4862
Part Number: 4862 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40

Part Number: 4862

  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4862-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4862-ND
Board Spacers, Standoffs 36-4862-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff; Stainless Steel; 4-40; 0.125 in.; 0.219 in.; 0.166 in. - 70182019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; Stainless Steel; 4-40; 0.125 in.; 0.219 in.; 0.166 in.
70182019
Standoff; Stainless Steel; 4-40; 0.125 in.; 0.219 in.; 0.166 in. 70182019
Standoff, Stainless Steel Material 4-40 thread size 0.060 inch and thicker made of plastic and other non-ductile materials. Available threaded or with clearance holes. Easy to install, pressed into punched or drilled holes.

Standoff, Stainless Steel Material

  • 4-40 thread size
    0.060 inch and thicker made of plastic and other non-ductile materials. Available threaded or with clearance holes. Easy to install, pressed into punched or drilled holes.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4862
Standoffs & Spacers 4862
Standoffs & Spacers FORCEFIT STDOFF .125

Standoffs & Spacers FORCEFIT STDOFF .125

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B9672 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B9672
Standoff Rohs Compliant Keystone 96B9672
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4862 36-4862-ND 70182019 4862 96B9672
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoff; Stainless Steel; 4-40; 0.125 in.; 0.219 in.; 0.166 in. Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Standoff; Round Standoff; Round Female Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers