Keystone Electronics Corp. F-F Nylon-V0 Stand, 6-32, 7/8 L 8441F

Description
Part Number: 8441F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8441F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8441F is a female-threaded nylon V0 standoff with a 6-32 thread, a length of 0.875 in (22.2 mm), and a hex outer diameter of 0.250 in (6.3 mm). It is rated for flame resistance and complies with RoHS standards. The part is made of nylon V0 material as defined by the manufacturer's standards for flame resistance.

Datasheet Summary
Powered by GS/AI

8441F is a female-threaded nylon V0 standoff with a 6-32 thread, a length of 0.875 in (22.2 mm), and a hex outer diameter of 0.250 in (6.3 mm). It is rated for flame resistance and complies with RoHS standards. The part is made of nylon V0 material as defined by the manufacturer's standards for flame resistance.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 6-32, 7/8 L - 8441F - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 6-32, 7/8 L
8441F
F-F Nylon-V0 Stand, 6-32, 7/8 L 8441F
Part Number: 8441F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 8441F

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8441F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8441F-ND
Board Spacers, Standoffs 36-8441F-ND
"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8441F
Standoffs & Spacers 8441F
Standoffs & Spacers .875 6-32 SPACER

Standoffs & Spacers .875 6-32 SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8441F 36-8441F-ND 8441F
Product Name F-F Nylon-V0 Stand, 6-32, 7/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers