Keystone Electronics Corp. Tension Fit Nylon PCB Support 8887

Description
Part Number: 8887 Length: 1.000 [25.4] Material: Nylon Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet
Description
Part Number: 8887 Length: 1.000 [25.4] Material: Nylon Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8887 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8887
Tension Fit Nylon PCB Support 8887
Part Number: 8887 Length: 1.000 [25.4] Material: Nylon Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8887

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8887-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8887-ND
Board Supports 36-8887-ND
"Board Support Snap Fit / Snap Fit Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Fit / Snap Fit Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8887 36-8887-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers