Keystone Electronics Corp. Feet (Bumpers); Bumper / Feet Mounting Keystone 727

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:14.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:14.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Keystone - 20C2182 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Keystone
20C2182
Feet (Bumpers); Bumper / Feet Mounting Keystone 20C2182
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:14.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:14.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 20C2182
Product Name Feet (Bumpers); Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers