Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8816

Description
Part Number: 8816 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8816 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8816 is a nylon 6/6 insulated PCB support with a sturdy lock-in design, permanently attaching to a chassis up to 0.078 inch thick and locking onto a 0.062 inch thick PCB. It has a length of 0.250 inch (6.4 mm) and a mounting hole diameter of 0.156 inch (4.0 mm). The material is UL 94V-0 rated flame retardant nylon 6/6. The design allows for easy release during board repairs or upgrades while providing sturdy support through high contact area.

Datasheet Summary
Powered by GS/AI

The 8816 is a nylon 6/6 insulated PCB support with a sturdy lock-in design, permanently attaching to a chassis up to 0.078 inch thick and locking onto a 0.062 inch thick PCB. It has a length of 0.250 inch (6.4 mm) and a mounting hole diameter of 0.156 inch (4.0 mm). The material is UL 94V-0 rated flame retardant nylon 6/6. The design allows for easy release during board repairs or upgrades while providing sturdy support through high contact area.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8816
Sturdy Lock-In Nylon PCB Support 8816
Part Number: 8816 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8816

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8816-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8816-ND
Board Supports 36-8816-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8816 36-8816-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers