Keystone Electronics Corp. Surface Mount #6 Spacer 4899

Description
Part Number: 4899 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet
Description
Part Number: 4899 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #6 Spacer - 4899 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Surface Mount #6 Spacer
4899
Surface Mount #6 Spacer 4899
Part Number: 4899 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4899

  • Finish/Plating: Matte Tin
  • Height: .375 [9.5]
  • Material: Steel
  • Packaging: Tape and Reel - 300 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .213 [5,41]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4899DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4899DKR-ND
Board Spacers, Standoffs 36-4899DKR-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-4899TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4899TR-ND
Board Spacers, Standoffs 36-4899TR-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-4899CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4899CT-ND
Board Spacers, Standoffs 36-4899CT-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone - 77AH9016 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone
77AH9016
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone 77AH9016
SPACER, SWAGE ROUND, STEEL, 11MM; Spacer Material:Steel; Overall Length:11mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 11MM; Spacer Material:Steel; Overall Length:11mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4899 36-4899DKR-ND 77AH9016
Product Name Surface Mount #6 Spacer Board Spacers, Standoffs Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers