Keystone Electronics Corp. Force-Fit Spacer 4857

Description
Part Number: 4857 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote Datasheet
Description
Part Number: 4857 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4857 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4857
Force-Fit Spacer 4857
Part Number: 4857 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231

Part Number: 4857

  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
Buy Now Datasheet
Board Spacers, Standoffs - 36-4857-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4857-ND
Board Spacers, Standoffs 36-4857-ND
"Round Spacer Unthreaded #6 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4857
Standoffs & Spacers 4857
Standoffs & Spacers #6 .25"L FORCE-FIT

Standoffs & Spacers #6 .25"L FORCE-FIT

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B4427 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B4427
Standoff Rohs Compliant Keystone 96B4427
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4857 36-4857-ND 4857 96B4427
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers