Keystone Electronics Corp. 3/4 Round Female Standoff 7719

Description
Part Number: 7719 Length: 2.500 [63.5] Material: Ceramic OD: .750 [19.1] Shape: Round Thread: 1/4-20 Continuous Temperature Use: Upto 1,700 F
Request a Quote
Description
Part Number: 7719 Length: 2.500 [63.5] Material: Ceramic OD: .750 [19.1] Shape: Round Thread: 1/4-20 Continuous Temperature Use: Upto 1,700 F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7719 is a ceramic standoff with a length of 2.500(63.5), an outer diameter of .750(19.1), and a 1/4 - 20 thread with a thread depth of .750(19.1). It is made of Grade L5 ceramic and is rated for high-temperature use with no flashover under high voltage. The part is marked with NL523W04-012 as its reference number.

Datasheet Summary
Powered by GS/AI

7719 is a ceramic standoff with a length of 2.500(63.5), an outer diameter of .750(19.1), and a 1/4 - 20 thread with a thread depth of .750(19.1). It is made of Grade L5 ceramic and is rated for high-temperature use with no flashover under high voltage. The part is marked with NL523W04-012 as its reference number.

Suppliers

Company
Product
Description
Supplier Links
3/4 Round Female Standoff - 7719 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/4 Round Female Standoff
7719
3/4 Round Female Standoff 7719
Part Number: 7719 Length: 2.500 [63.5] Material: Ceramic OD: .750 [19.1] Shape: Round Thread: 1/4-20 Continuous Temperature Use: Upto 1,700 F

Part Number: 7719

  • Length: 2.500 [63.5]
  • Material: Ceramic
  • OD: .750 [19.1]
  • Shape: Round
  • Thread: 1/4-20
  • Continuous Temperature Use: Upto 1,700 F
Buy Now Datasheet
Board Spacers, Standoffs - 36-7719-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7719-ND
Board Spacers, Standoffs 36-7719-ND
"Round Standoff Threaded 1/4""-20 Ceramic 2.500"" (63.50mm) 2 1/2"""

"Round Standoff Threaded 1/4""-20 Ceramic 2.500"" (63.50mm) 2 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7719
Standoffs & Spacers 7719
Standoffs & Spacers CERAMIC THRD 2.500

Standoffs & Spacers CERAMIC THRD 2.500

Buy Now Datasheet
Standoff; Standoff Material Keystone - 62W5233 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
62W5233
Standoff; Standoff Material Keystone 62W5233
STANDOFF; Standoff Material:Ceramic; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:63.5mm; Overall Length:63.5mm; External Width:19.05mm; Product Range:-; Outer Diameter:19.1mm; Spacer Material:Ceramic RoHS Compliant: Yes

STANDOFF; Standoff Material:Ceramic; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:63.5mm; Overall Length:63.5mm; External Width:19.05mm; Product Range:-; Outer Diameter:19.1mm; Spacer Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7719 36-7719-ND 7719 62W5233
Product Name 3/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers