Keystone Electronics Corp.
Mini Binding Post Terminal-Thru Hole Mount
8730
Description
Part Number: 8730
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8730
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Mini Binding Post Terminal-Thru Hole Mount
8730
Part Number: 8730
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Part Number: 8730
- Current Rating: 15 Amps
- Mounting: THM
- Orientation: Vertical
- Screw Packaging: Screw Installed
- Wire Range (AWG): 14-22 AWG
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
8730 |
|
Product Name
|
Mini Binding Post Terminal-Thru Hole Mount |
|
Mounting
|
Threaded; THM
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
2 suppliers