Keystone Electronics Corp. Force-Fit Threaded Standoff 4860

Description
Part Number: 4860 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .147 3.7] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.165 Thread: 2-56
Request a Quote
Description
Part Number: 4860 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .147 3.7] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.165 Thread: 2-56
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels and circuit boards 0.062 inch and thicker, with a 2-56 thread, 0.219 inch outer diameter, 0.165 inch swage diameter, and 0.065 inch length. Made of brass with ductile nickel plating per QQ-N-290, and designed for a 0.147 inch mounting hole. Compliant with RoHS and ISO 9001.

Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels and circuit boards 0.062 inch and thicker, with a 2-56 thread, 0.219 inch outer diameter, 0.165 inch swage diameter, and 0.065 inch length. Made of brass with ductile nickel plating per QQ-N-290, and designed for a 0.147 inch mounting hole. Compliant with RoHS and ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4860 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4860
Force-Fit Threaded Standoff 4860
Part Number: 4860 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .147 3.7] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.165 Thread: 2-56

Part Number: 4860

  • Length: .065 [1.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .147 3.7]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.165
  • Thread: 2-56
Buy Now Datasheet
Board Spacers, Standoffs - 36-4860-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4860-ND
Board Spacers, Standoffs 36-4860-ND
"Round Standoff Threaded #2-56 Stainless Steel 0.065"" (1.65mm)"

"Round Standoff Threaded #2-56 Stainless Steel 0.065"" (1.65mm)"

Buy Now Datasheet
STANDOFF - 4860 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
4860
STANDOFF 4860
STANDOFF

STANDOFF

Buy Now
Standoff Rohs Compliant Keystone - 72C9026 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
72C9026
Standoff Rohs Compliant Keystone 72C9026
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4860
Standoffs & Spacers 4860
Standoffs & Spacers STANDOFF 2-56X.065"

Standoffs & Spacers STANDOFF 2-56X.065"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4860 36-4860-ND 4860 72C9026 4860
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs STANDOFF Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers